RS Components, Ltd. Cable Sleeves 6681298

Description
VSR10 Expandable Glass Sleeving 20mm
Request a Quote
Description
VSR10 Expandable Glass Sleeving 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 6681298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
6681298
Cable Sleeves 6681298
VSR10 Expandable Glass Sleeving 20mm

VSR10 Expandable Glass Sleeving 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 6681298
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1789505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Cable Spiral Wrapping - 2044427 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Heat Shrink Tubing - 136145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 3.58 inch (91 mm)
View Details
Cable Spiral Wrapping - 2044421 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details