RS Components, Ltd. Cable Sleeves 6681286

Description
RS PRO 2424401 Cable Sleeve
Request a Quote
Description
RS PRO 2424401 Cable Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 6681286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
6681286
Cable Sleeves 6681286
RS PRO 2424401 Cable Sleeve

RS PRO 2424401 Cable Sleeve

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 6681286
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 101729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 0.5906 to 0.6299 inch (15 to 16 mm)
View Details
Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details
Cable Spiral Wrapping - 186141 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.7874 inch (20 mm)
View Details
Cable Sleeves - 1812020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details