RS Components, Ltd. Cable Sleeves 6681267

Description
VSR10 Hgh Temp Glass Sleeving 25mm
Request a Quote
Description
VSR10 Hgh Temp Glass Sleeving 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 6681267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
6681267
Cable Sleeves 6681267
VSR10 Hgh Temp Glass Sleeving 25mm

VSR10 Hgh Temp Glass Sleeving 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 6681267
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 136138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9055 inch (23 mm)
View Details
Cable Sleeves - 1893179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PVC
Diameter 0.1181 to 0.5138 inch (3 to 13.05 mm)
View Details
Cable Sleeves - 1812016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.4331 to 0.9449 inch (11 to 24 mm)
View Details
Cable Sleeves - 1864537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.6299 to 1.5 inch (16 to 38 mm)
View Details