RS Components, Ltd. Cable Sleeves 6681258

Description
VSR10 Hgh Temp Glass Sleeving 20mm
Request a Quote
Description
VSR10 Hgh Temp Glass Sleeving 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 6681258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
6681258
Cable Sleeves 6681258
VSR10 Hgh Temp Glass Sleeving 20mm

VSR10 Hgh Temp Glass Sleeving 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 6681258
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1797018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Cable Sleeves - 1812020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Cable Sleeves - 1812019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0984 to 0.1969 inch (2.5 to 5 mm)
View Details
Heat Shrink Tubing - 137454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details