RS Components, Ltd. Cable Sleeves 6681248

Description
VSR10 Hgh Temp Glass Sleeving 8mm
Request a Quote
Description
VSR10 Hgh Temp Glass Sleeving 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 6681248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
6681248
Cable Sleeves 6681248
VSR10 Hgh Temp Glass Sleeving 8mm

VSR10 Hgh Temp Glass Sleeving 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 6681248
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 2044417 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.7480 to 1.97 inch (19 to 50 mm)
View Details
Heat Shrink Tubing - 106747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Cable Sleeves - 1811986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details