RS Components, Ltd. Cable Sleeves 6681239

Description
Conform Exp Silicone/Glass Sleeving 8mm
Request a Quote
Description
Conform Exp Silicone/Glass Sleeving 8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 6681239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
6681239
Cable Sleeves 6681239
Conform Exp Silicone/Glass Sleeving 8mm

Conform Exp Silicone/Glass Sleeving 8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 6681239
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 2044426 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
View Details
Cable Sleeves - 1811984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Heat Shrink Tubing - 136133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.6299 inch (16 mm)
View Details