RS Components, Ltd. Drill Bits 6680964

Description
RS PRO H1035-3/16in Drill Bit
Request a Quote
Description
RS PRO H1035-3/16in Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 6680964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
6680964
Drill Bits 6680964
RS PRO H1035-3/16in Drill Bit

RS PRO H1035-3/16in Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 6680964
Product Name Drill Bits
Drill Type Twist
Diameter 0.185 inch (4.7 mm)
OAL 3.39 inch (86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 216038 - RS Components, Ltd.
Specs
Units Metric
Designation 76mm, 16mm
Diameter 2.992 inch (76.0 mm)
View Details
Hole Saws & Core Drill Bits - 215978 - RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 5.98 inch (152 mm)
Material Bi-Metal
View Details
Drill Bit Sets - 216690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details