Outstanding fingertip sensitivity for greater ease and flexibility in handling small and sensitive components. Excellent grip, dry wet or on lightly oiled surfaces. Palm coated allowing the back of the hand to breathe. Outstanding resistance to abrasion for better protection and longer life. The Nitrile foam coating provides mechanical robustness, abrasion resistance, enhanced grip and oil repellence. The elasticity of the glove liner ensures that the glove shape fits closely to the hand, allowing superb dexterity to handle even the smallest of items
Primary Glove Application = Special Purpose
Glove Size = 10 - L
Glove Material = Nylon
Main Colour of Glove = Grey
Glove Coating = Nitrile
Number of Gloves = 2
Range = Hyflex
EN388 Abrasion = 3
EN388 Blade = 1
EN388 Tear = 3
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 6679769 |
Clothing Type | Gloves |