RS Components, Ltd. Castor Wheels 6679539

Description
Gry rubber tyre SWcastor w/TP,100mm 85kg
Request a Quote
Description
Gry rubber tyre SWcastor w/TP,100mm 85kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679539
Castor Wheels 6679539
Gry rubber tyre SWcastor w/TP,100mm 85kg

Gry rubber tyre SWcastor w/TP,100mm 85kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679539
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 149272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2702512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details