RS Components, Ltd. Castor Wheels 6679526

Description
Rubber tyre SW castor w/TP&BR,80mm 55kg
Request a Quote
Description
Rubber tyre SW castor w/TP&BR,80mm 55kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679526
Castor Wheels 6679526
Rubber tyre SW castor w/TP&BR,80mm 55kg

Rubber tyre SW castor w/TP&BR,80mm 55kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679526
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2962966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2702499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 149288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2430364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details