RS Components, Ltd. Castor Wheels 6679463

Description
Black rubber tyre fixed castor,80mm 50kg
Request a Quote
Description
Black rubber tyre fixed castor,80mm 50kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679463
Castor Wheels 6679463
Black rubber tyre fixed castor,80mm 50kg

Black rubber tyre fixed castor,80mm 50kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679463
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2973900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2823635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details