RS Components, Ltd. Castor Wheels 6679435

Description
Grey rubber tyre fixed castor,80mm 70kg
Request a Quote
Description
Grey rubber tyre fixed castor,80mm 70kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679435
Castor Wheels 6679435
Grey rubber tyre fixed castor,80mm 70kg

Grey rubber tyre fixed castor,80mm 70kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679435
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 149211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 149285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details