RS Components, Ltd. Hose Pipe & Flexible Tubes 6678444

Description
Silicone tubing,3.2mm bore 3m L
Request a Quote
Description
Silicone tubing,3.2mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678444
Hose Pipe & Flexible Tubes 6678444
Silicone tubing,3.2mm bore 3m L

Silicone tubing,3.2mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678444
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102203 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Hose Assemblies - 1369473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.992 inch (76 mm)
O.D. 3.449 inch (87.6 mm)
View Details
Hose Assemblies - 1369444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 3.150 inch (80 mm)
O.D. 3.913 inch (99.4 mm)
View Details
Hose Pipe & Flexible Tubes - 1258934 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.362 inch (60 mm)
Working Pressure 44 psi (30.62 m H2O)
View Details