RS Components, Ltd. Hose Pipe & Flexible Tubes 6678441

Description
Silicone tubing,1.6mm bore 3m L
Request a Quote
Description
Silicone tubing,1.6mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678441
Hose Pipe & Flexible Tubes 6678441
Silicone tubing,1.6mm bore 3m L

Silicone tubing,1.6mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678441
Product Name Hose Pipe & Flexible Tubes
I.D. 0.063 inch (1.6 mm)
O.D. 0.189 inch (4.8 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357828 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.811 inch (46 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details
Hose Assemblies - 1369441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.772 inch (45 mm)
O.D. 2.079 inch (52.8 mm)
View Details
Hydraulic Hose Assemblies - 1102227 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 3989 psi (2807 m H2O)
View Details
Air Hoses - 1216280 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details