RS Components, Ltd. Hose Pipe & Flexible Tubes 6678438

Description
Silicone tubing,0.5mm bore 3m L
Request a Quote
Description
Silicone tubing,0.5mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678438
Hose Pipe & Flexible Tubes 6678438
Silicone tubing,0.5mm bore 3m L

Silicone tubing,0.5mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678438
Product Name Hose Pipe & Flexible Tubes
I.D. 0.020 inch (0.5000 mm)
O.D. 0.146 inch (3.7 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assemblies - 1369431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.496 inch (38 mm)
O.D. 1.787 inch (45.4 mm)
View Details
Hose Assemblies - 1369449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.260 inch (32 mm)
O.D. 1.559 inch (39.6 mm)
View Details
Hydraulic Hose Assemblies - 1102140 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.750 inch (19.05 mm)
Working Pressure 3118 psi (2195 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1467755 - RS Components, Ltd.
Specs
I.D. 0.197 inch (5 mm)
O.D. 0.449 inch (11.4 mm)
Temperature Range 212 F (100 C)
View Details