RS Components, Ltd. Hose Pipe & Flexible Tubes 6678432

Description
Silicone tubing,0.8mm bore 3m L
Request a Quote
Description
Silicone tubing,0.8mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678432
Hose Pipe & Flexible Tubes 6678432
Silicone tubing,0.8mm bore 3m L

Silicone tubing,0.8mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678432
Product Name Hose Pipe & Flexible Tubes
I.D. 0.031 inch (0.8000 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -58 to 392 F (-50 to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102204 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1258571 - RS Components, Ltd.
Specs
I.D. 1.378 inch (35 mm)
O.D. 1.732 inch (44 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details
Hose Assemblies - 1369448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 1.000 inch (25.4 mm)
O.D. 1.260 inch (32 mm)
View Details
Hose Pipe & Flexible Tubes - 1467760 - RS Components, Ltd.
Specs
I.D. 0.197 inch (5 mm)
O.D. 0.433 inch (11 mm)
Temperature Range 176 F (80 C)
View Details