RS Components, Ltd. Hose Pipe & Flexible Tubes 6678429

Description
Santoprene tubing,3.2mm bore 3m L
Request a Quote
Description
Santoprene tubing,3.2mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678429
Hose Pipe & Flexible Tubes 6678429
Santoprene tubing,3.2mm bore 3m L

Santoprene tubing,3.2mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678429
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467736 - RS Components, Ltd.
Specs
I.D. 0.500 inch (12.7 mm)
O.D. 0.846 inch (21.5 mm)
Temperature Range 284 F (140 C)
View Details
Air Hoses - 1366659 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hydraulic Hose Assemblies - 1102205 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hose Assemblies - 1369496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.984 inch (25 mm)
O.D. 0.984 inch (25 mm)
View Details