RS Components, Ltd. Hose Pipe & Flexible Tubes 6678426

Description
Santoprene tubing,6.4mm bore 3m L
Request a Quote
Description
Santoprene tubing,6.4mm bore 3m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 6678426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
6678426
Hose Pipe & Flexible Tubes 6678426
Santoprene tubing,6.4mm bore 3m L

Santoprene tubing,6.4mm bore 3m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 6678426
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.378 inch (9.6 mm)
Working Pressure 0 psi (0.0 m H2O)
Temperature Range -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hose Assemblies - 1102243 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details
Air Hoses - 1228458 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357828 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.811 inch (46 mm)
Working Pressure 58 psi (40.83 m H2O)
View Details
Hose Assemblies - 1369510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Form Assembly
I.D. 2.008 inch (51 mm)
O.D. 2.433 inch (61.8 mm)
View Details