RS Components, Ltd. Oscilloscope Cases 6672623

Description
Soft case 9.6x13x4.5 in (241x330x114mm)
Request a Quote
Description
Soft case 9.6x13x4.5 in (241x330x114mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Cases - 6672623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscope Cases
6672623
Oscilloscope Cases 6672623
Soft case 9.6x13x4.5 in (241x330x114mm)

Soft case 9.6x13x4.5 in (241x330x114mm)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 6672623
Product Name Oscilloscope Cases
Material Plastic; Polyvinyl Chloride Leather
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 3732211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 1.97 inch (50 mm)
View Details
Instrument Cases - 4074005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.87 inch (149 mm)
Length 11.02 inch (280 mm)
View Details
Instrument Cases - 1981391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 9.84 inch (250 mm)
Length 3.94 inch (100 mm)
View Details
Transit Cases - 2030801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 8.66 inch (220 mm)
Width 24.25 inch (616 mm)
View Details