RS Components, Ltd. PCB Drill Bits 6665678

Description
Carbide PCB drill bit 1/8" shank 1.20mm
Request a Quote
Description
Carbide PCB drill bit 1/8" shank 1.20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 6665678 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
6665678
PCB Drill Bits 6665678
Carbide PCB drill bit 1/8" shank 1.20mm

Carbide PCB drill bit 1/8" shank 1.20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 6665678
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Drill Bits - 214903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saws & Core Drill Bits - 215940 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.047 inch (52.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details