RS Components, Ltd. Tool Bags 6662317

Description
GT Line PSS COMPACT BAG Tool Bag
Request a Quote
Description
GT Line PSS COMPACT BAG Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 6662317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
6662317
Tool Bags 6662317
GT Line PSS COMPACT BAG Tool Bag

GT Line PSS COMPACT BAG Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 6662317
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 17.00 inch (432 mm)
View Details
Tool Bags - 179883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 16.54 inch (420 mm)
Width 1.97 inch (50 mm)
View Details
Tool Boxes - 2681287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material ABS
Height 7.05 inch (179 mm)
View Details
Tool Boxes - 1340448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.99 inch (330 mm)
View Details