RS Components, Ltd. Rackmount Cases 6657716

Description
Rack Mount enclosure,3U 335mm Black
Request a Quote
Description
Rack Mount enclosure,3U 335mm Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 6657716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
6657716
Rackmount Cases 6657716
Rack Mount enclosure,3U 335mm Black

Rack Mount enclosure,3U 335mm Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 6657716
Product Name Rackmount Cases
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 134750 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 4.49 inch (114 mm)
View Details
Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details
Tool Bags - 1856045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.09 inch (180 mm)
View Details
Tool Chests & Tool Cabinets - 1271520 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Sheet Steel
Height 38.58 inch (980 mm)
View Details