RS Components, Ltd. Rackmount Cases 6657712

Description
Rack Mount enclosure,2U 335mm Black
Request a Quote
Description
Rack Mount enclosure,2U 335mm Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 6657712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
6657712
Rackmount Cases 6657712
Rack Mount enclosure,2U 335mm Black

Rack Mount enclosure,2U 335mm Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 6657712
Product Name Rackmount Cases
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 15.55 inch (395 mm)
Width 11.42 inch (290 mm)
View Details
Key Cabinets - 136172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 9.84 inch (250 mm)
View Details
Server Cabinets - 1863293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 26.10 inch (663 mm)
View Details
Tool Bags - 1340440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.68 inch (195 mm)
View Details