RS Components, Ltd. Rackmount Cases 6657674

Description
19in. Rack Case 3Ux350mm Natural F/Panel
Request a Quote
Description
19in. Rack Case 3Ux350mm Natural F/Panel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 6657674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
6657674
Rackmount Cases 6657674
19in. Rack Case 3Ux350mm Natural F/Panel

19in. Rack Case 3Ux350mm Natural F/Panel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 6657674
Product Name Rackmount Cases
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 2148931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 1.89 inch (48 mm)
View Details
Server Cabinets - 1863294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 48.58 inch (1234 mm)
Width 36.30 inch (922 mm)
View Details
Tool Bags - 179832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 24.00 inch (610 mm)
View Details
Key Cabinets - 219633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 13.98 inch (355 mm)
View Details