RS Components, Ltd. Rackmount Cases 6657630

Description
Heavy duty rack case,1U 466x423x34.6mm
Request a Quote
Description
Heavy duty rack case,1U 466x423x34.6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 6657630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
6657630
Rackmount Cases 6657630
Heavy duty rack case,1U 466x423x34.6mm

Heavy duty rack case,1U 466x423x34.6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 6657630
Product Name Rackmount Cases
Type Casework System
Features Heavy Duty
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Rackmount Cases - 1881324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 8.56 inch (217 mm)
View Details
Tool Belts & Tool Pouches - 179795 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 12.60 inch (320 mm)
View Details
Tool Bags - 179861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.57 inch (40 mm)
Width 9.06 inch (230 mm)
View Details
Tool Bags - 179766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details