RS Components, Ltd. Hook Up Wire 6647905

Description
Sunhayato AWG30-100-W Hook Up Wire
Request a Quote
Description
Sunhayato AWG30-100-W Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 6647905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
6647905
Hook Up Wire 6647905
Sunhayato AWG30-100-W Hook Up Wire

Sunhayato AWG30-100-W Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 6647905
Product Name Hook Up Wire
Nominal Diameter 0.0220 inch (0.5600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details