RS Components, Ltd. Standoffs 6643653

Description
HIROSUGI BSU-430 Standoff
Request a Quote
Description
HIROSUGI BSU-430 Standoff
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 6643653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
6643653
Standoffs 6643653
HIROSUGI BSU-430 Standoff

HIROSUGI BSU-430 Standoff

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6643653
Product Name Standoffs
Type & Shape Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 3035267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
Standoffs - 2240378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
PCB Spacers - 2652192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details