Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POSTS, SPACERS, AND STANDOFFS
RS COMPONENTS, LTD.
6633527 -- PCB SPACERS
RS Components, Ltd.
PCB Spacers
6633527
Description
Self retaining PCB spacer, M3 x 11.1mm H
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Self retaining PCB spacer, M3 x 11.1mm H
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
6633527
PCB Spacers
6633527
Self retaining PCB spacer, M3 x 11.1mm H
Self retaining PCB spacer, M3 x 11.1mm H
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Posts, Spacers, and Standoffs
Product Number
6633527
Product Name
PCB Spacers
Type & Shape
PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
PCB Spacers
2652530
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Nylon
Body Length
0.5000 inch (12.7 mm)
View Details
RS Components, Ltd.
PCB Spacers
304165
Specs
Type & Shape
PCB Support (No Hole / Solid Post)
Material
Plastic; Nylon or Polyamide; Nylon
View Details
RS Components, Ltd.
Standoffs
1613566
Specs
Type & Shape
Standoff; Hex
Material
Brass; Brass
Outside Diameter
0.1969 inch (5 mm)
View Details
RS Components, Ltd.
Standoffs
2809146
Specs
Type & Shape
Standoff; Hex
Material
Brass; Brass
Body Length
1.18 inch (30 mm)
View Details