RS Components, Ltd. PCB Spacers 6633514

Description
Self retaining PCB spacer, M3 x 7.9mm H
Request a Quote
Description
Self retaining PCB spacer, M3 x 7.9mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 6633514 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
6633514
PCB Spacers 6633514
Self retaining PCB spacer, M3 x 7.9mm H

Self retaining PCB spacer, M3 x 7.9mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633514
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 222418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 1613677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
PCB Supports - 3035217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7480 inch (19 mm)
View Details
PCB Spacers - 2652423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details