RS Components, Ltd. PCB Spacers 6633508

Description
Self retaining PCB spacer, M3 x 3.2mm H
Request a Quote
Description
Self retaining PCB spacer, M3 x 3.2mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 6633508 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
6633508
PCB Spacers 6633508
Self retaining PCB spacer, M3 x 3.2mm H

Self retaining PCB spacer, M3 x 3.2mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633508
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1607472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3150 inch (8 mm)
View Details
Standoffs - 1026407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Spacers - 1613585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Aluminum; Aluminium
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 1613619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details