RS Components, Ltd. PCB Supports 6633369

Description
Mini dual locking support post, 14mm H
Request a Quote
Description
Mini dual locking support post, 14mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 6633369 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
6633369
PCB Supports 6633369
Mini dual locking support post, 14mm H

Mini dual locking support post, 14mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633369
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Standoffs - 2240428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
PCB Spacers - 2023308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
PCB Spacers - 304278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details