RS Components, Ltd. PCB Supports 6633347

Description
Mini dual locking support post, 4mm H
Request a Quote
Description
Mini dual locking support post, 4mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 6633347 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
6633347
PCB Supports 6633347
Mini dual locking support post, 4mm H

Mini dual locking support post, 4mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633347
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standoffs - 2240481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Supports - 220844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
Standoffs - 2809045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.5906 inch (15 mm)
View Details