RS Components, Ltd. PCB Supports 6633331

Description
Locking PCB support mini, 14.3mm H
Request a Quote
Description
Locking PCB support mini, 14.3mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 6633331 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
6633331
PCB Supports 6633331
Locking PCB support mini, 14.3mm H

Locking PCB support mini, 14.3mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633331
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
PCB Supports - 1026659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details
Standoffs - 2240469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Standoffs - 222367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details