RS Components, Ltd. PCB Supports 6633312

Description
Locking PCB support mini, 3.2mm H
Request a Quote
Description
Locking PCB support mini, 3.2mm H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 6633312 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
6633312
PCB Supports 6633312
Locking PCB support mini, 3.2mm H

Locking PCB support mini, 3.2mm H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 6633312
Product Name PCB Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
PCB Spacers - 2652287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
PCB Supports - 304143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 1.4 inch (35.6 mm)
View Details
Standoffs - 1613625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details