RS Components, Ltd. Storage Cabinets 659902

Description
Bott 16927063.11 Cabinet
Request a Quote
Description
Bott 16927063.11 Cabinet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Cabinets - 659902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Cabinets
659902
Storage Cabinets 659902
Bott 16927063.11 Cabinet

Bott 16927063.11 Cabinet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 659902
Product Name Storage Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 13.00 inch (330 mm)
View Details
Tool Belts & Tool Pouches - 179891 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 15.00 inch (381 mm)
View Details
Key Cabinets - 108908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 5.35 inch (136 mm)
Depth 2.20 inch (56 mm)
View Details
Tool Boxes - 1340448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.99 inch (330 mm)
View Details