RS Components, Ltd. Desktop Enclosures 6565799

Description
Enclosure BP 810
Request a Quote
Description
Enclosure BP 810
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 6565799 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
6565799
Desktop Enclosures 6565799
Enclosure BP 810

Enclosure BP 810

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 6565799
Product Name Desktop Enclosures
Shape Rectangular; Slanted
Length 6.93 inch (176 mm)
Width 4.17 inch (106 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details