RS Components, Ltd. Drawer Storage 655323

Description
Durable 760627 Drawer Storage Unit
Request a Quote
Description
Durable 760627 Drawer Storage Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drawer Storage - 655323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drawer Storage
655323
Drawer Storage 655323
Durable 760627 Drawer Storage Unit

Durable 760627 Drawer Storage Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 655323
Product Name Drawer Storage
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.97 inch (50 mm)
Width 12.01 inch (305 mm)
View Details
Tool Boxes - 1231792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Aluminum; Aluminium
Height 17.83 inch (453 mm)
View Details
Rackmount Cases - 179055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Steel
Depth 16.61 inch (422 mm)
View Details
Tool Bags - 179798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 14.00 inch (356 mm)
View Details