RS Components, Ltd.
Hose Pipe & Flexible Tubes
652063
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
652063
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
652063 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.260 inch (32 mm)
Working Pressure
102 psi (71.45 m H2O)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
1.299 inch (33 mm)
View Details