RS Components, Ltd.
Hose Pipe & Flexible Tubes
652059
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
652059
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
652059 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
1.378 inch (35 mm)
Working Pressure
102 psi (71.45 m H2O)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details