RS Components, Ltd.
Hose Pipe & Flexible Tubes
651938
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651938
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651938 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.157 inch (4 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
203 psi (143 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.224 inch (5.7 mm)
O.D.
0.315 inch (8 mm)
Working Pressure
145 psi (102 m H2O)
View Details
I.D.
0.248 inch (6.3 mm)
O.D.
0.531 inch (13.5 mm)
Temperature Range
212 F (100 C)
View Details
I.D.
0.083 inch (2.1 mm)
O.D.
0.118 inch (3 mm)
Working Pressure
145 psi (102 m H2O)
View Details