RS Components, Ltd.
Hose Pipe & Flexible Tubes
651932
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651932
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651932 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.157 inch (4 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
1.378 inch (35 mm)
O.D.
1.752 inch (44.5 mm)
Working Pressure
58 psi (40.83 m H2O)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
I.D.
1.260 inch (32 mm)
O.D.
1.673 inch (42.5 mm)
Working Pressure
232 psi (163 m H2O)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details