RS Components, Ltd.
Hose Pipe & Flexible Tubes
651926
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651926
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651926 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.331 inch (8.4 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
1.000 inch (25.4 mm)
Working Pressure
290 psi (204 m H2O)
View Details
I.D.
0.787 inch (20 mm)
O.D.
1.031 inch (26.2 mm)
Working Pressure
116 psi (81.66 m H2O)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details