RS Components, Ltd.
Hose Pipe & Flexible Tubes
651497
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651497
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651497 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.374 inch (9.5 mm)
|
|
O.D.
|
0.551 inch (14 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
2756 psi (1939 m H2O)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
0.984 inch (25 mm)
View Details