RS Components, Ltd.
Hose Pipe & Flexible Tubes
651496
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651496
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651496 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.331 inch (8.4 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details
Product Form
Assembly
I.D.
1.587 inch (40.3 mm)
O.D.
1.874 inch (47.6 mm)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
145 psi (102 m H2O)
View Details