RS Components, Ltd.
Hose Pipe & Flexible Tubes
651208
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651208
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651208 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.433 inch (11 mm)
|
|
O.D.
|
0.630 inch (16 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.449 inch (87.6 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
2756 psi (1939 m H2O)
View Details
I.D.
0.984 inch (25 mm)
O.D.
1.299 inch (33 mm)
Working Pressure
73 psi (51.04 m H2O)
View Details
I.D.
3.937 inch (100 mm)
O.D.
4.488 inch (114 mm)
Working Pressure
29 psi (20.41 m H2O)
View Details