RS Components, Ltd.
Hose Pipe & Flexible Tubes
651201
Description
Heavy-duty tubing
Request a Quote
Email Supplier
Description
Heavy-duty tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
651201
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
651201 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.150 inch (3.8 mm)
|
|
O.D.
|
0.236 inch (6 mm)
|
|
Working Pressure
|
508 psi (357 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.157 inch (4 mm)
O.D.
0.236 inch (6 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
2248 psi (1582 m H2O)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
2248 psi (1582 m H2O)
View Details
Product Form
Assembly
I.D.
0.374 inch (9.5 mm)
Working Pressure
290 psi (204 m H2O)
View Details