RS Components, Ltd.
Hose Pipe & Flexible Tubes
650624
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
650624
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
650624 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.224 inch (5.7 mm)
|
|
O.D.
|
0.315 inch (8 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
3.150 inch (80 mm)
O.D.
3.701 inch (94 mm)
View Details
I.D.
1.496 inch (38 mm)
O.D.
1.850 inch (47 mm)
Working Pressure
58 psi (40.83 m H2O)
View Details
Product Form
Assembly
I.D.
1.000 inch (25.4 mm)
O.D.
1.260 inch (32 mm)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details