RS Components, Ltd.
Hose Pipe & Flexible Tubes
650622
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
650622
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
650622 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.106 inch (2.7 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.315 inch (8 mm)
O.D.
0.472 inch (12 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
1.575 inch (40 mm)
O.D.
1.949 inch (49.5 mm)
View Details
I.D.
1.378 inch (35 mm)
O.D.
1.752 inch (44.5 mm)
Working Pressure
58 psi (40.83 m H2O)
View Details
Product Form
Assembly
I.D.
0.748 inch (19 mm)
O.D.
0.748 inch (19 mm)
View Details