RS Components, Ltd.
Hose Pipe & Flexible Tubes
650619
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
650619
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
650619 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.425 inch (10.8 mm)
|
|
O.D.
|
0.630 inch (16 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details
Product Form
Assembly
I.D.
2.992 inch (76 mm)
O.D.
3.449 inch (87.6 mm)
View Details
Product Form
Assembly
I.D.
0.984 inch (25 mm)
O.D.
1.280 inch (32.5 mm)
View Details
Product Form
Assembly
I.D.
0.472 inch (12 mm)
O.D.
0.650 inch (16.5 mm)
View Details