RS Components, Ltd.
Hose Pipe & Flexible Tubes
650615
Description
Plastic tubing
Request a Quote
Email Supplier
Description
Plastic tubing
Request a Quote
Email Supplier
Suppliers
Hose Pipe & Flexible Tubes
650615
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
650615 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.331 inch (8.4 mm)
|
|
O.D.
|
0.472 inch (12 mm)
|
|
Working Pressure
|
145 psi (102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
3.150 inch (80 mm)
O.D.
3.701 inch (94 mm)
View Details
I.D.
1.969 inch (50 mm)
O.D.
2.500 inch (63.5 mm)
Working Pressure
203 psi (143 m H2O)
View Details
I.D.
0.374 inch (9.5 mm)
O.D.
0.654 inch (16.6 mm)
Temperature Range
284 F (140 C)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details